The SCRN236R-F is a film-paper commutating capacitor designed for SCR commutation and high-frequency pulsed applications, featuring a 1/4-20 threaded stud terminal and constructed in a tin-plated steel or aluminum case. It has a capacitance of 5 µF, a peak voltage rating of 1000 Vpk, a maximum rms current of 60 Arms, and a maximum VA rating of 1785 VA at 65°C. The capacitor operates within a temperature range of -40°C to +80°C, conforms to EIA RS401, and has a life expectancy of 40,000 hours at full rated conditions. Its case dimensions are 4.25 inches in height, with a width of 1.91 inches, depth of 1.13 inches, and terminal spacing of 1.38 inches.
Power Film Dc Applications / Scr Commutation Capacitors
5µF Film Capacitor 1000Vpk (1KVPK) Paper, Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Commutating Capacitors 5µF 1000V
CAP FILM 5UF 10% 1KVPK RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN236R-F | 338-4164-ND | SCRN236R-F | 2002-SCRN236R-F | SCRN236R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | ||
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF |