The SFA37T3K219B-F is an AC-rated metallized polypropylene motor-run capacitor designed for split-phase motors in refrigeration and air conditioning applications, as well as power supply noise suppression. It features a 1-1/4" oval aluminum case with 4-terminal, 1/4" quick-connect lugs, a rated voltage of 370 Vac, a capacitance of 3.0 µF with ±10% tolerance, and operates within a temperature range of -40°C to 70°C. The capacitor meets EIA-456-A and is cULus recognized with File Number E71645. It has self-healing capability, fault current protection up to 10,000 amps AFC, and a service life objective of 60,000 hours at 94% survival rate. Capacitance variation is within ±3% across the operating temperature range.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Win Source Part Number: 1302597-SFA37T3K219B
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 370V
Applications: Motor Run
Height - Seated (Max): 2.310" (58.67mm)
Standard Package: 63
Capacitance: 3 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Motor-Run and Power Supply Capacitors 3µF 370V
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
3µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
CAP FILM 3UF 10% 370VAC RADIAL
| Cornell Dubilier | Win Source Electronics | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFA37T3K219B-F | 1302597-SFA37T3K219B-F | 2002-SFA37T3K219B-F | SFA37T3K219B-F | SFA37T3K219B-F-ND | SFA37T3K219B-F |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 3 microF | 3 microF | 3 microF | 3 microF | 3 microF | 3 microF |