Kyocera Corporation Supercapacitors/Ultracapacitors SCCW50B127SSBLE

Description
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
Request a Quote Datasheet
Description
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
SCCW50B127SSBLE
Supercapacitors/Ultracapacitors SCCW50B127SSBLE
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.

Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCW50B127SSBLE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCW50B127SSBLE
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCW50B127SSBLE
CAPACITOR 120F -10% +30% 2.7V TH

CAPACITOR 120F -10% +30% 2.7V TH

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCW50B127SSBLE - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCW50B127SSBLE
Electric Double Layer Capacitors (EDLC), Supercapacitors SCCW50B127SSBLE
CAPACITOR 120F -10% +30% 2.7V TH

CAPACITOR 120F -10% +30% 2.7V TH

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number SCCW50B127SSBLE SCCW50B127SSBLE SCCW50B127SSBLE
Product Name Supercapacitors/Ultracapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Capacitance Range 1.20E8 microF 1.20E8 microF 1.20E8 microF
WVDC 2.7 volts 2.7 volts
Lead Style 2 sheets like ""L"" Radial
Mounting Style Cell Through Hole; Radial, Can - Solder Lug Through Hole; Through Hole
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers