Series-Connected Super Capacitor Modules Product overview: SCMR22C155PSBA0H from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMR22C155PSBA0H can be used for catalog matching and distributor lookup.
1.5F (EDLC) Supercapacitor 5V Radial, Can 200mOhm @ 1kHz 1000 Hrs @ 65°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1302721-SCMR22C155PS
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 1.004" (25.50mm)
Standard Package: 270
Capacitance: 1.5 F
Tolerance: 0%, +100%
Voltage - Rated: 5 V
Lead Spacing: 0.453" (11.50mm)
ESR (Equivalent Series Resistance): 200mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.728" L x 0.374" W (18.50mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-10014,SCMR22C155
CAP 1.5F 0% +100% 5V T/H
CAP, 1.5F, 5V, 20%, SUPER CAP, RADIAL; Capacitance:1.5F; Voltage Rating:5V; Capacitor Terminals:Radial Leaded; Product Range:SCM Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:11.5mm; Lifetime @ Temperature:1000 hours @ 60°C;RoHS Compliant: Yes
SUPER CAPACITOR, 1.5F, 5V, RADIAL; Capacitance:1.5F; Voltage(DC):5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:11.5mm; Lifetime @ Temperature:1500 hours @ 70°C; Capacitor Case / Package:Can; ESR:0.2ohmRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 61-SCMR22C155PSBA0H | 478-10014-ND | SCMR22C155PSBA0H | 1302721-SCMR22C155PSBA0H | SCMR22C155PSBA0H | 10AC9091 | 84AJ1402 |
| Product Name | Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 1.5F, 5V, 20%, Super Cap, Radial; Capacitance Kyocera Avx | Super Capacitor, 1.5F, 5V, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; PC Pin | |
| RoHS Compliant | Yes | Yes | |||||
| Packing Method | Bulk | Bulk | |||||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Capacitance Range | 1.50E6 microF | 1.50E6 microF | 1.50E6 microF | 1.50E6 microF | 1.50E6 microF | 1.50E6 microF |