Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
High Capacitance Cylindrical SuperCapacitors Product overview: SCCT47B406SRB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCCT47B406SRB can be used for catalog matching and distributor lookup.
40F (EDLC) Supercapacitor 2.7V Radial, Can 19mOhm @ 1kHz 2000 Hrs @ 65°C
Win Source Part Number: 1302739-SCCT47B406SR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 1.909" (48.50mm)
Standard Package: 300
Capacitance: 40 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
Lead Spacing: 0.217" (5.50mm)
ESR (Equivalent Series Resistance): 19mOhm @ 1kHz
Lifetime @ Temp.: 2000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.492" Dia (12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-SCCT47B406SRB
SUPERCAP CYLINDRICAL
SUPERCAP CYLINDRICAL
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCCT47B406SRB | 61-SCCT47B406SRB | 478-SCCT47B406SRB-ND | 1302739-SCCT47B406SRB | SCCT47B406SRB | SCCT47B406SRB |
| Product Name | Supercapacitors/Ultracapacitors | Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Range | 4.00E7 microF | 4.00E7 microF | 4.00E7 microF | 4.00E7 microF | ||
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | ||
| Lead Style | Radial lead straight | Radial | ||||
| Mounting Style | Cell | Through Hole | Through Hole; Surface Mount Technology; Radial, Can | Through Hole; Through Hole |