The SFD52T32L391K-F is an aluminum-cased, oil-filled, metallized polypropylene capacitor designed for high-intensity discharge lighting and high-voltage ballast applications, with a rated voltage of 525 Vac and capacitance of 32 µF. It operates within a temperature range of -40 °C to +90 °C and includes an external resistor that discharges the capacitor to less than 50 V in one minute. The case is 2.0 inches oval with a height of 3.91 inches, conforming to EIA Standard EIA-456-A and cULus recognized File Number E71645.
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SFD52T32L391K-F | SFD52T32L391K-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper | Oil |
| Capacitance Range | 32 microF | 32 microF |