Win Source Part Number: 1302732-SCMR18C105PS
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.846" (21.50mm)
Standard Package: 270
Capacitance: 1 F
Tolerance: 0%, +100%
Voltage - Rated: 5 V
Lead Spacing: 0.453" (11.50mm)
ESR (Equivalent Series Resistance): 250mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.728" L x 0.374" W (18.50mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: SCMR18C105MSBA0,478-
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1F (EDLC) Supercapacitor 5V Radial, Can 250mOhm @ 1kHz 1000 Hrs @ 65°C
Series-Connected Super Capacitor Modules Product overview: SCMR18C105PSBA0H from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMR18C105PSBA0H can be used for catalog matching and distributor lookup.
CAP 1F 0% +100% 5V T/H
SUPERCAPACITOR, 1F, 5V, RADIAL; Capacitance:1F; Voltage(DC):5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:11.5mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can; ESR:0.15ohm RoHS Compliant: Yes
CAP 1F 0% +100% 5V T/H
| Win Source Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302732-SCMR18C105PSBA0H | SCMR18C105PSBA0H | 478-10016-ND | 61-SCMR18C105PSBA0H | SCMR18C105PSBA0H | 21AJ9649 | SCMR18C105PSBA0H |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 1F, 5V, Radial; Capacitance Kyocera Avx | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Multilayer | Single-Layer | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | |||
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) | |||
| WVDC | 5 volts | 5 volts | 5 volts | 5 volts |