Win Source Part Number: 1302737-SCCR25B505PR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 1.043" (26.50mm)
Standard Package: 1,200
Capacitance: 5 F
Tolerance: 0%, +100%
Voltage - Rated: 2.7 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 85mOhm @ 1kHz
Lifetime @ Temp.: 2000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-SCCR25B505PRB
5F (EDLC) Supercapacitor 2.7V Radial, Can 85mOhm @ 1kHz 2000 Hrs @ 65°C
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
SUPERCAP CYLINDRICAL
SUPERCAP CYLINDRICAL
| Win Source Electronics | DigiKey | Richardson RFPD | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302737-SCCR25B505PRB | 478-SCCR25B505PRB-ND | SCCR25B505PRB | SCCR25B505PRB | SCCR25B505PRB |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF | |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) | ||
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts |