SCT684K162D3B25-F is a film capacitor designed for voltage transient protection in IGBT applications, mounting directly to the module with low inductance. It has a capacitance of 0.68 µF, a DC voltage rating of 1600 V, and supports a peak current of 442 A with a dV/dt rating of 650 V/µs. The capacitor has an ESR of 7 mΩ at 100 kHz and an RMS current rating of 12.7 A at 70°C. It features a 'B' style terminal lug configuration with dimensions of 2.01 in (51.0 mm) in length, 1.57 in (40.0 mm) in width, and 1.18 in (30.0 mm) in height. The case is flame-resistant and compliant with UL94V0, and the unit is RoHS compliant.
Highlights
Applications
Type SCT offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from terminal P to terminal N on a six-pack module to eliminate severe voltage transients
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | SCT684K162D3B25-F |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Capacitance Range | 0.6800 microF |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 1600 volts |