AVX SCMR18D105PRBB0 Supercapacitor
AVX SCMR18D105PRBB0 Supercapacitor
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP 1F 0% +100% 5.4V T/H
CAP 1F 0% +100% 5.4V T/H
DOUBLE LAYER CAP, 1F, 5.4V, RADIAL; Capacitance:1F; Voltage(DC):5.4V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:11.5mm; Lifetime @ Temperature:-; Capacitor Case / Package:Can; ESR:0.2ohm; Height:18mm RoHS Compliant: Yes
| RS Components, Ltd. | Richardson RFPD | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2506973 | SCMR18D105PRBB0 | SCMR18D105PRBB0 | SCMR18D105PRBB0 | 50AH2966 |
| Product Name | Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Cap, 1F, 5.4V, Radial; Capacitance Kyocera Avx |
| Applications | Automotive | ||||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| WVDC | 5.4 volts | 5.4 volts | 5.4 volts |