Win Source Part Number: 1302734-SCCV40B506SR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 150
Capacitance: 50 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
Lead Spacing: 0.315" (8.00mm)
ESR (Equivalent Series Resistance): 18mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: SCCV40B506MRB,478-10
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
KYOCERA AVX SCCV40B506SRB Supercapacitor
KYOCERA AVX SCCV40B506SRB Supercapacitor
CAP 50F -10% +30% 2.7V T/H
CAP 50F -10% +30% 2.7V T/H
DOUBLE-LAYER CAPACITOR, 50F, 2.7V, RAD; Capacitance:50F; Capacitance Tolerance:-10%, +30%; Lead Spacing:8mm; Lifetime @ Temperature:1000 hours @ 60°C; ESR:0.018ohm; Product Diameter:18mm; Product Height:40mm; Product Range:SCC SeriesRoHS Compliant: Yes
CAP, 50F, 2.7V, 20%, SUPER CAP, RADIAL; Capacitance:50F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:SCC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:8mm; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes
| Win Source Electronics | Richardson RFPD | RS Components, Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302734-SCCV40B506SRB | SCCV40B506SRB | 1862172 | SCCV40B506SRB | SCCV40B506SRB | 29AH2591 | 10AC9080 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Double-Layer Capacitor, 50F, 2.7V, Rad; Capacitance Kyocera Avx | Cap, 50F, 2.7V, 20%, Super Cap, Radial; Capacitance Kyocera Avx |
| Technology | Multilayer | Multilayer | Single-Layer | ||||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | ||||
| Capacitance Range | 5.00E7 microF | 5.00E7 microF | 5.00E7 microF | 5.00E7 microF | 5.00E7 microF | 5.00E7 microF | |
| Capacitance Tolerance | 30 (+/- %) | -0 (+/- %) | 30 (+/- %) | 30 (+/- %) | -10 (+/- %) | ||
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |