The SFA66T3K288B-F is an AC-rated metallized polypropylene motor-run capacitor for use in power supply and refrigeration applications, featuring self-healing properties and fault current protection up to 10,000 amps AFC. It has a 1 1/4" oval aluminum case with 4-tine, 1/4" quick connect lug terminals, a rated voltage of 660 Vac, a capacitance of 3.0 µF with ±10% tolerance, and operates from -40°C to 70°C. Its service life objective is 60,000 hours with 94% survival rate at rated conditions. The capacitor meets EIA-456-A and is cULus recognized under File Number E71645.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
Motor-Run and Power Supply Capacitors 3µF 660V
3µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can
CAP FILM 3UF 10% 660VAC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFA66T3K288B-F | SFA66T3K288B-F | 2002-SFA66T3K288B-F | SFA66T3K288B-F-ND | SFA66T3K288B-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 3 microF | 3 microF | 3 microF | 3 microF | 3 microF |