DigiKey Datasheets for Wirewound Resistors

Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more

Page: 1 50 60 70 80 90 100 110 119 120 121 122 123 124 125 126 127 128 129 130 131 140 150 160 170 180
Product Name Notes
2.49 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.51 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.55 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.61 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.61 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.67 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.67 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.7 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.71 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.74 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.74 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.82 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.94 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.94 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
30 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
30.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
30.1 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
30.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
30.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
300 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
300 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
301 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
301 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
301 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
309 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
309 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
31.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
310 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
316 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
32.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
32.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
320 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
320 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
324 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
324 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
33 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
330 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
330 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
330 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
332 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
332 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
334 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
336 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
336 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
34 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
34 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
34.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
34.8 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
340 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
340 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
344 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
348 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
348 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
35.2 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
35.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
350 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
352 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
357 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
360 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
360 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
361 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
361 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
365 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>