Vishay Intertechnology, Inc. RES 26.1 OHM 7W 1% WW AXIAL RWR84S26R1FRS73

Description
RES 26.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 26.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 7W 1% WW AXIAL - RWR84S26R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 7W 1% WW AXIAL
RWR84S26R1FRS73
RES 26.1 OHM 7W 1% WW AXIAL RWR84S26R1FRS73
RES 26.1ohm 7W 1% WW AXIAL

RES 26.1ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S26R1FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S26R1FRS73-ND
Through Hole Resistors RWR84S26R1FRS73-ND
26.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

26.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S26R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S26R1FRS73
Wirewound Resistors 3110-RWR84S26R1FRS73
EGS-10-80 26.1 1% RWR84S26R1FR S73

EGS-10-80 26.1 1% RWR84S26R1FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S26R1FRS73 RWR84S26R1FRS73-ND 3110-RWR84S26R1FRS73
Product Name RES 26.1 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1074131P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 5.6 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details