Vishay Intertechnology, Inc. Wirewound Resistors RWR84S22R6FSBSL

Description
EGS-10-80 22.6 1% RWR84S22R6FS BSL
Request a Quote Datasheet
Description
EGS-10-80 22.6 1% RWR84S22R6FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S22R6FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S22R6FSBSL
Wirewound Resistors 3110-RWR84S22R6FSBSL
EGS-10-80 22.6 1% RWR84S22R6FS BSL

EGS-10-80 22.6 1% RWR84S22R6FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S22R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S22R6FSBSL-ND
Through Hole Resistors RWR84S22R6FSBSL-ND
22.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 22.6 OHM 7W 1% WW AXIAL - RWR84S22R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 7W 1% WW AXIAL
RWR84S22R6FSBSL
RES 22.6 OHM 7W 1% WW AXIAL RWR84S22R6FSBSL
RES 22.6ohm 7W 1% WW AXIAL

RES 22.6ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S22R6FSBSL RWR84S22R6FSBSL-ND RWR84S22R6FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 22.6 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details