Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2610FRRSL

Description
EGS-10-80 261 1% RWR84S2610FR RSL
Request a Quote Datasheet
Description
EGS-10-80 261 1% RWR84S2610FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2610FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2610FRRSL
Wirewound Resistors 3110-RWR84S2610FRRSL
EGS-10-80 261 1% RWR84S2610FR RSL

EGS-10-80 261 1% RWR84S2610FR RSL

Supplier's Site Datasheet
RES 261 OHM 7W 1% WW AXIAL - RWR84S2610FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 7W 1% WW AXIAL
RWR84S2610FRRSL
RES 261 OHM 7W 1% WW AXIAL RWR84S2610FRRSL
RES 261ohm 7W 1% WW AXIAL

RES 261ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2610FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2610FRRSL-ND
Through Hole Resistors RWR84S2610FRRSL-ND
261 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2610FRRSL RWR84S2610FRRSL RWR84S2610FRRSL-ND
Product Name Wirewound Resistors RES 261 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details