Vishay Intertechnology, Inc. RES 267 OHM 7W 1% WW AXIAL RWR84S2670FSRSL

Description
RES 267ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 267ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 7W 1% WW AXIAL - RWR84S2670FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 7W 1% WW AXIAL
RWR84S2670FSRSL
RES 267 OHM 7W 1% WW AXIAL RWR84S2670FSRSL
RES 267ohm 7W 1% WW AXIAL

RES 267ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2670FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2670FSRSL
Wirewound Resistors 3110-RWR84S2670FSRSL
EGS-10-80 267 1% RWR84S2670FS RSL

EGS-10-80 267 1% RWR84S2670FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2670FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2670FSRSL-ND
Through Hole Resistors RWR84S2670FSRSL-ND
267 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2670FSRSL 3110-RWR84S2670FSRSL RWR84S2670FSRSL-ND
Product Name RES 267 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details