Vishay Intertechnology, Inc. RES 2.05 OHM 7W 1% WW AXIAL RWR84S2R05FSBSL

Description
RES 2.05ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.05ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05 OHM 7W 1% WW AXIAL - RWR84S2R05FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05 OHM 7W 1% WW AXIAL
RWR84S2R05FSBSL
RES 2.05 OHM 7W 1% WW AXIAL RWR84S2R05FSBSL
RES 2.05ohm 7W 1% WW AXIAL

RES 2.05ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2R05FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R05FSBSL-ND
Through Hole Resistors RWR84S2R05FSBSL-ND
2.05 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.05 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2R05FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R05FSBSL
Wirewound Resistors 3110-RWR84S2R05FSBSL
EGS-10-80 2.05 1% RWR84S2R05FS BSL

EGS-10-80 2.05 1% RWR84S2R05FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2R05FSBSL RWR84S2R05FSBSL-ND 3110-RWR84S2R05FSBSL
Product Name RES 2.05 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.05 ohms 2.05 ohms 2.05 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details