Vishay Intertechnology, Inc. Through Hole Resistors RWR84S23R7FSB12

Description
23.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
23.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S23R7FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S23R7FSB12-ND
Through Hole Resistors RWR84S23R7FSB12-ND
23.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 23.7 OHM 7W 1% WW AXIAL - RWR84S23R7FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 7W 1% WW AXIAL
RWR84S23R7FSB12
RES 23.7 OHM 7W 1% WW AXIAL RWR84S23R7FSB12
RES 23.7ohm 7W 1% WW AXIAL

RES 23.7ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S23R7FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S23R7FSB12
Wirewound Resistors 3110-RWR84S23R7FSB12
EGS-10-80 23.7 1% RWR84S23R7FS B12

EGS-10-80 23.7 1% RWR84S23R7FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S23R7FSB12-ND RWR84S23R7FSB12 3110-RWR84S23R7FSB12
Product Name Through Hole Resistors RES 23.7 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers