RES 2.08ohm 7W 0.1% WW AXIAL
EGS-10-80 2.08 .1% RWR84S2R08BR B12
2.08 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR84S2R08BRB12 | 3110-RWR84S2R08BRB12 | RWR84S2R08BRB12-ND |
| Product Name | RES 2.08 OHM 7W 0.1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 2.08 ohms | 2.08 ohms | 2.08 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 7 watts | 7 watts | |
| Category / Application | Industrial | General Use |