Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2R32FRBSL

Description
EGS-10-80 2.32 1% RWR84S2R32FR BSL
Request a Quote Datasheet
Description
EGS-10-80 2.32 1% RWR84S2R32FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2R32FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R32FRBSL
Wirewound Resistors 3110-RWR84S2R32FRBSL
EGS-10-80 2.32 1% RWR84S2R32FR BSL

EGS-10-80 2.32 1% RWR84S2R32FR BSL

Supplier's Site Datasheet
RES 2.32 OHM 7W 1% WW AXIAL - RWR84S2R32FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32 OHM 7W 1% WW AXIAL
RWR84S2R32FRBSL
RES 2.32 OHM 7W 1% WW AXIAL RWR84S2R32FRBSL
RES 2.32ohm 7W 1% WW AXIAL

RES 2.32ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2R32FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R32FRBSL-ND
Through Hole Resistors RWR84S2R32FRBSL-ND
2.32 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.32 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2R32FRBSL RWR84S2R32FRBSL RWR84S2R32FRBSL-ND
Product Name Wirewound Resistors RES 2.32 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.32 ohms 2.32 ohms 2.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers