Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2000FSB12

Description
EGS-10-80 200 1% RWR84S2000FS B12
Request a Quote Datasheet
Description
EGS-10-80 200 1% RWR84S2000FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2000FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2000FSB12
Wirewound Resistors 3110-RWR84S2000FSB12
EGS-10-80 200 1% RWR84S2000FS B12

EGS-10-80 200 1% RWR84S2000FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2000FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2000FSB12-ND
Through Hole Resistors RWR84S2000FSB12-ND
200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 200 OHM 7W 1% WW AXIAL - RWR84S2000FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 7W 1% WW AXIAL
RWR84S2000FSB12
RES 200 OHM 7W 1% WW AXIAL RWR84S2000FSB12
RES 200ohm 7W 1% WW AXIAL

RES 200ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2000FSB12 RWR84S2000FSB12-ND RWR84S2000FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 200 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers