Vishay Intertechnology, Inc. RES 2.21 OHM 7W 1% WW AXIAL RWR84S2R21FMRSL

Description
RES 2.21ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.21ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 7W 1% WW AXIAL - RWR84S2R21FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 7W 1% WW AXIAL
RWR84S2R21FMRSL
RES 2.21 OHM 7W 1% WW AXIAL RWR84S2R21FMRSL
RES 2.21ohm 7W 1% WW AXIAL

RES 2.21ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2R21FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R21FMRSL
Wirewound Resistors 3110-RWR84S2R21FMRSL
EGS-10-80 2.21 1% RWR84S2R21FM RSL

EGS-10-80 2.21 1% RWR84S2R21FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2R21FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R21FMRSL-ND
Through Hole Resistors RWR84S2R21FMRSL-ND
2.21 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.21 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2R21FMRSL 3110-RWR84S2R21FMRSL RWR84S2R21FMRSL-ND
Product Name RES 2.21 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details