Vishay Intertechnology, Inc. RES 2.49 OHM 7W 1% WW AXIAL RWR84S2R49FRBSL

Description
RES 2.49ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.49ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 7W 1% WW AXIAL - RWR84S2R49FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 7W 1% WW AXIAL
RWR84S2R49FRBSL
RES 2.49 OHM 7W 1% WW AXIAL RWR84S2R49FRBSL
RES 2.49ohm 7W 1% WW AXIAL

RES 2.49ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2R49FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R49FRBSL-ND
Through Hole Resistors RWR84S2R49FRBSL-ND
2.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2R49FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R49FRBSL
Wirewound Resistors 3110-RWR84S2R49FRBSL
EGS-10-80 2.49 1% RWR84S2R49FR BSL

EGS-10-80 2.49 1% RWR84S2R49FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2R49FRBSL RWR84S2R49FRBSL-ND 3110-RWR84S2R49FRBSL
Product Name RES 2.49 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details