Vishay Intertechnology, Inc. RES 200 OHM 7W 0.1% WW AXIAL RWR84S2000BRB12

Description
RES 200ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 7W 0.1% WW AXIAL - RWR84S2000BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 7W 0.1% WW AXIAL
RWR84S2000BRB12
RES 200 OHM 7W 0.1% WW AXIAL RWR84S2000BRB12
RES 200ohm 7W 0.1% WW AXIAL

RES 200ohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2000BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2000BRB12-ND
Through Hole Resistors RWR84S2000BRB12-ND
200 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2000BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2000BRB12
Wirewound Resistors 3110-RWR84S2000BRB12
EGS-10-80 200 .1% RWR84S2000BR B12

EGS-10-80 200 .1% RWR84S2000BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2000BRB12 RWR84S2000BRB12-ND 3110-RWR84S2000BRB12
Product Name RES 200 OHM 7W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details