Vishay Intertechnology, Inc. Through Hole Resistors RWR84S2670FSS73

Description
267 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
267 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S2670FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2670FSS73-ND
Through Hole Resistors RWR84S2670FSS73-ND
267 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 267 OHM 7W 1% WW AXIAL - RWR84S2670FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 7W 1% WW AXIAL
RWR84S2670FSS73
RES 267 OHM 7W 1% WW AXIAL RWR84S2670FSS73
RES 267ohm 7W 1% WW AXIAL

RES 267ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2670FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2670FSS73
Wirewound Resistors 3110-RWR84S2670FSS73
EGS-10-80 267 1% RWR84S2670FS S73

EGS-10-80 267 1% RWR84S2670FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2670FSS73-ND RWR84S2670FSS73 3110-RWR84S2670FSS73
Product Name Through Hole Resistors RES 267 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 267 ohms 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers