Vishay Intertechnology, Inc. RES 2K OHM 7W 1% WW AXIAL RWR84S2001FRBSL

Description
RES 2Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 7W 1% WW AXIAL - RWR84S2001FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 7W 1% WW AXIAL
RWR84S2001FRBSL
RES 2K OHM 7W 1% WW AXIAL RWR84S2001FRBSL
RES 2Kohm 7W 1% WW AXIAL

RES 2Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2001FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2001FRBSL-ND
Through Hole Resistors RWR84S2001FRBSL-ND
2 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2001FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2001FRBSL
Wirewound Resistors 3110-RWR84S2001FRBSL
EGS-10-80 2K 1% RWR84S2001FR BSL

EGS-10-80 2K 1% RWR84S2001FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2001FRBSL RWR84S2001FRBSL-ND 3110-RWR84S2001FRBSL
Product Name RES 2K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - C3A3K0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details