Vishay Intertechnology, Inc. RES 2.49K OHM 7W 1% WW AXIAL RWR84S2491FSS73

Description
RES 2.49Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 7W 1% WW AXIAL - RWR84S2491FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 7W 1% WW AXIAL
RWR84S2491FSS73
RES 2.49K OHM 7W 1% WW AXIAL RWR84S2491FSS73
RES 2.49Kohm 7W 1% WW AXIAL

RES 2.49Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2491FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2491FSS73
Wirewound Resistors 3110-RWR84S2491FSS73
EGS-10-80 2.49K 1% RWR84S2491FS S73

EGS-10-80 2.49K 1% RWR84S2491FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2491FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2491FSS73-ND
Through Hole Resistors RWR84S2491FSS73-ND
2.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2491FSS73 3110-RWR84S2491FSS73 RWR84S2491FSS73-ND
Product Name RES 2.49K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms 2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers