Vishay Intertechnology, Inc. RES 23.2 OHM 7W 1% WW AXIAL RWR84S23R2FRS73

Description
RES 23.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 23.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 7W 1% WW AXIAL - RWR84S23R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 7W 1% WW AXIAL
RWR84S23R2FRS73
RES 23.2 OHM 7W 1% WW AXIAL RWR84S23R2FRS73
RES 23.2ohm 7W 1% WW AXIAL

RES 23.2ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S23R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S23R2FRS73-ND
Through Hole Resistors RWR84S23R2FRS73-ND
23.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S23R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S23R2FRS73
Wirewound Resistors 3110-RWR84S23R2FRS73
EGS-10-80 23.2 1% RWR84S23R2FR S73

EGS-10-80 23.2 1% RWR84S23R2FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S23R2FRS73 RWR84S23R2FRS73-ND 3110-RWR84S23R2FRS73
Product Name RES 23.2 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers