Vishay Intertechnology, Inc. Through Hole Resistors RWR84S2801FSB12

Description
2.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S2801FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2801FSB12-ND
Through Hole Resistors RWR84S2801FSB12-ND
2.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2801FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2801FSB12
Wirewound Resistors 3110-RWR84S2801FSB12
EGS-10-80 2.8K 1% RWR84S2801FS B12

EGS-10-80 2.8K 1% RWR84S2801FS B12

Supplier's Site Datasheet
RES 2.8K OHM 7W 1% WW AXIAL - RWR84S2801FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 7W 1% WW AXIAL
RWR84S2801FSB12
RES 2.8K OHM 7W 1% WW AXIAL RWR84S2801FSB12
RES 2.8Kohm 7W 1% WW AXIAL

RES 2.8Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2801FSB12-ND 3110-RWR84S2801FSB12 RWR84S2801FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 2.8K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623788-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details