EGS-10-80 2.15 1% RWR84S2R15FS B12
2.15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 2.15ohm 7W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84S2R15FSB12 | RWR84S2R15FSB12-ND | RWR84S2R15FSB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 2.15 OHM 7W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 2.15 ohms | 2.15 ohms | 2.15 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |