Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2490FSS73

Description
EGS-10-80 249 1% RWR84S2490FS S73
Request a Quote Datasheet
Description
EGS-10-80 249 1% RWR84S2490FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2490FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2490FSS73
Wirewound Resistors 3110-RWR84S2490FSS73
EGS-10-80 249 1% RWR84S2490FS S73

EGS-10-80 249 1% RWR84S2490FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2490FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2490FSS73-ND
Through Hole Resistors RWR84S2490FSS73-ND
249 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 249 OHM 7W 1% WW AXIAL - RWR84S2490FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 7W 1% WW AXIAL
RWR84S2490FSS73
RES 249 OHM 7W 1% WW AXIAL RWR84S2490FSS73
RES 249ohm 7W 1% WW AXIAL

RES 249ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3612 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3612
Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3612
Resistor,Metal Alloy,249Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,249Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84S2490FSS73 RWR84S2490FSS73-ND RWR84S2490FSS73 64C3612
Product Name Wirewound Resistors Through Hole Resistors RES 249 OHM 7W 1% WW AXIAL Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers