Vishay Intertechnology, Inc. RES 2.21 OHM 7W 1% WW AXIAL RWR84S2R21FSB12

Description
RES 2.21ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.21ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 7W 1% WW AXIAL - RWR84S2R21FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 7W 1% WW AXIAL
RWR84S2R21FSB12
RES 2.21 OHM 7W 1% WW AXIAL RWR84S2R21FSB12
RES 2.21ohm 7W 1% WW AXIAL

RES 2.21ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2R21FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R21FSB12-ND
Through Hole Resistors RWR84S2R21FSB12-ND
2.21 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.21 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2R21FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R21FSB12
Wirewound Resistors 3110-RWR84S2R21FSB12
EGS-10-80 2.21 1% RWR84S2R21FS B12

EGS-10-80 2.21 1% RWR84S2R21FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2R21FSB12 RWR84S2R21FSB12-ND 3110-RWR84S2R21FSB12
Product Name RES 2.21 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details