Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2210FSRSL

Description
EGS-10-80 221 1% RWR84S2210FS RSL
Request a Quote Datasheet
Description
EGS-10-80 221 1% RWR84S2210FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2210FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2210FSRSL
Wirewound Resistors 3110-RWR84S2210FSRSL
EGS-10-80 221 1% RWR84S2210FS RSL

EGS-10-80 221 1% RWR84S2210FS RSL

Supplier's Site Datasheet
RES 221 OHM 7W 1% WW AXIAL - RWR84S2210FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 7W 1% WW AXIAL
RWR84S2210FSRSL
RES 221 OHM 7W 1% WW AXIAL RWR84S2210FSRSL
RES 221ohm 7W 1% WW AXIAL

RES 221ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2210FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2210FSRSL-ND
Through Hole Resistors RWR84S2210FSRSL-ND
221 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2210FSRSL RWR84S2210FSRSL RWR84S2210FSRSL-ND
Product Name Wirewound Resistors RES 221 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers