Vishay Intertechnology, Inc. Through Hole Resistors RWR84S2871FRS73

Description
2.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S2871FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2871FRS73-ND
Through Hole Resistors RWR84S2871FRS73-ND
2.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2871FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2871FRS73
Wirewound Resistors 3110-RWR84S2871FRS73
EGS-10-80 2.87K 1% RWR84S2871FR S73

EGS-10-80 2.87K 1% RWR84S2871FR S73

Supplier's Site Datasheet
RES 2.87K OHM 7W 1% WW AXIAL - RWR84S2871FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 7W 1% WW AXIAL
RWR84S2871FRS73
RES 2.87K OHM 7W 1% WW AXIAL RWR84S2871FRS73
RES 2.87Kohm 7W 1% WW AXIAL

RES 2.87Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2871FRS73-ND 3110-RWR84S2871FRS73 RWR84S2871FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 2.87K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers