Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2370FSB12

Description
EGS-10-80 237 1% RWR84S2370FS B12
Request a Quote Datasheet
Description
EGS-10-80 237 1% RWR84S2370FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2370FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2370FSB12
Wirewound Resistors 3110-RWR84S2370FSB12
EGS-10-80 237 1% RWR84S2370FS B12

EGS-10-80 237 1% RWR84S2370FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2370FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2370FSB12-ND
Through Hole Resistors RWR84S2370FSB12-ND
237 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

237 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 237 OHM 7W 1% WW AXIAL - RWR84S2370FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 7W 1% WW AXIAL
RWR84S2370FSB12
RES 237 OHM 7W 1% WW AXIAL RWR84S2370FSB12
RES 237ohm 7W 1% WW AXIAL

RES 237ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2370FSB12 RWR84S2370FSB12-ND RWR84S2370FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 237 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 237 ohms 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details