Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2001FSB12

Description
EGS-10-80 2K 1% RWR84S2001FS B12
Request a Quote Datasheet
Description
EGS-10-80 2K 1% RWR84S2001FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2001FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2001FSB12
Wirewound Resistors 3110-RWR84S2001FSB12
EGS-10-80 2K 1% RWR84S2001FS B12

EGS-10-80 2K 1% RWR84S2001FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2001FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2001FSB12-ND
Through Hole Resistors RWR84S2001FSB12-ND
2 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2K OHM 7W 1% WW AXIAL - RWR84S2001FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 7W 1% WW AXIAL
RWR84S2001FSB12
RES 2K OHM 7W 1% WW AXIAL RWR84S2001FSB12
RES 2Kohm 7W 1% WW AXIAL

RES 2Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2001FSB12 RWR84S2001FSB12-ND RWR84S2001FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 2K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1036RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers