Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2000FRB12

Description
EGS-10-80 200 1% RWR84S2000FR B12
Request a Quote Datasheet
Description
EGS-10-80 200 1% RWR84S2000FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2000FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2000FRB12
Wirewound Resistors 3110-RWR84S2000FRB12
EGS-10-80 200 1% RWR84S2000FR B12

EGS-10-80 200 1% RWR84S2000FR B12

Supplier's Site Datasheet
RES 200 OHM 7W 1% WW AXIAL - RWR84S2000FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 7W 1% WW AXIAL
RWR84S2000FRB12
RES 200 OHM 7W 1% WW AXIAL RWR84S2000FRB12
RES 200ohm 7W 1% WW AXIAL

RES 200ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-RWR84S2000FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR84S2000FRB12-ND
Through Hole Resistors 541-RWR84S2000FRB12-ND
200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2000FRB12 RWR84S2000FRB12 541-RWR84S2000FRB12-ND
Product Name Wirewound Resistors RES 200 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details