Vishay Intertechnology, Inc. RES 287 OHM 7W 1% WW AXIAL RWR84S2870FRRSL

Description
RES 287ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 287ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 7W 1% WW AXIAL - RWR84S2870FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 7W 1% WW AXIAL
RWR84S2870FRRSL
RES 287 OHM 7W 1% WW AXIAL RWR84S2870FRRSL
RES 287ohm 7W 1% WW AXIAL

RES 287ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2870FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2870FRRSL-ND
Through Hole Resistors RWR84S2870FRRSL-ND
287 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2870FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2870FRRSL
Wirewound Resistors 3110-RWR84S2870FRRSL
EGS-10-80 287 1% RWR84S2870FR RSL

EGS-10-80 287 1% RWR84S2870FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2870FRRSL RWR84S2870FRRSL-ND 3110-RWR84S2870FRRSL
Product Name RES 287 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details