Vishay Intertechnology, Inc. RES 294 OHM 7W 1% WW AXIAL RWR84S2940FRRSL

Description
RES 294ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 294ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 7W 1% WW AXIAL - RWR84S2940FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 7W 1% WW AXIAL
RWR84S2940FRRSL
RES 294 OHM 7W 1% WW AXIAL RWR84S2940FRRSL
RES 294ohm 7W 1% WW AXIAL

RES 294ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2940FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2940FRRSL
Wirewound Resistors 3110-RWR84S2940FRRSL
EGS-10-80 294 1% RWR84S2940FR RSL

EGS-10-80 294 1% RWR84S2940FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2940FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2940FRRSL-ND
Through Hole Resistors RWR84S2940FRRSL-ND
294 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

294 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2940FRRSL 3110-RWR84S2940FRRSL RWR84S2940FRRSL-ND
Product Name RES 294 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294 ohms 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details