Vishay Intertechnology, Inc. RES 243 OHM 7W 1% WW AXIAL RWR84S2430FSBSL

Description
RES 243ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 243ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 7W 1% WW AXIAL - RWR84S2430FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 7W 1% WW AXIAL
RWR84S2430FSBSL
RES 243 OHM 7W 1% WW AXIAL RWR84S2430FSBSL
RES 243ohm 7W 1% WW AXIAL

RES 243ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2430FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2430FSBSL-ND
Through Hole Resistors RWR84S2430FSBSL-ND
243 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2430FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2430FSBSL
Wirewound Resistors 3110-RWR84S2430FSBSL
EGS-10-80 243 1% RWR84S2430FS BSL

EGS-10-80 243 1% RWR84S2430FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2430FSBSL RWR84S2430FSBSL-ND 3110-RWR84S2430FSBSL
Product Name RES 243 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers