Vishay Intertechnology, Inc. Through Hole Resistors RWR84S20R0FSS73

Description
20 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S20R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S20R0FSS73-ND
Through Hole Resistors RWR84S20R0FSS73-ND
20 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S20R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S20R0FSS73
Wirewound Resistors 3110-RWR84S20R0FSS73
EGS-10-80 20 1% RWR84S20R0FS S73

EGS-10-80 20 1% RWR84S20R0FS S73

Supplier's Site Datasheet
RES 20 OHM 7W 1% WW AXIAL - RWR84S20R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 7W 1% WW AXIAL
RWR84S20R0FSS73
RES 20 OHM 7W 1% WW AXIAL RWR84S20R0FSS73
RES 20ohm 7W 1% WW AXIAL

RES 20ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S20R0FSS73-ND 3110-RWR84S20R0FSS73 RWR84S20R0FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 20 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details