Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2430FSRSL

Description
EGS-10-80 243 1% RWR84S2430FS RSL
Request a Quote Datasheet
Description
EGS-10-80 243 1% RWR84S2430FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2430FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2430FSRSL
Wirewound Resistors 3110-RWR84S2430FSRSL
EGS-10-80 243 1% RWR84S2430FS RSL

EGS-10-80 243 1% RWR84S2430FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2430FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2430FSRSL-ND
Through Hole Resistors RWR84S2430FSRSL-ND
243 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 243 OHM 7W 1% WW AXIAL - RWR84S2430FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 7W 1% WW AXIAL
RWR84S2430FSRSL
RES 243 OHM 7W 1% WW AXIAL RWR84S2430FSRSL
RES 243ohm 7W 1% WW AXIAL

RES 243ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2430FSRSL RWR84S2430FSRSL-ND RWR84S2430FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 243 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details