Vishay Intertechnology, Inc. Through Hole Resistors RWR84S2210FRS73

Description
221 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
221 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S2210FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2210FRS73-ND
Through Hole Resistors RWR84S2210FRS73-ND
221 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2210FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2210FRS73
Wirewound Resistors 3110-RWR84S2210FRS73
EGS-10-80 221 1% RWR84S2210FR S73

EGS-10-80 221 1% RWR84S2210FR S73

Supplier's Site Datasheet
RES 221 OHM 7W 1% WW AXIAL - RWR84S2210FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 7W 1% WW AXIAL
RWR84S2210FRS73
RES 221 OHM 7W 1% WW AXIAL RWR84S2210FRS73
RES 221ohm 7W 1% WW AXIAL

RES 221ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3573 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3573
Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3573
Resistor,Metal Alloy,221Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,221Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR84S2210FRS73-ND 3110-RWR84S2210FRS73 RWR84S2210FRS73 64C3573
Product Name Through Hole Resistors Wirewound Resistors RES 221 OHM 7W 1% WW AXIAL Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 221 ohms 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details