Vishay Intertechnology, Inc. Through Hole Resistors RWR84S2R05FSB12

Description
2.05 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.05 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S2R05FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R05FSB12-ND
Through Hole Resistors RWR84S2R05FSB12-ND
2.05 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.05 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.05 OHM 7W 1% WW AXIAL - RWR84S2R05FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05 OHM 7W 1% WW AXIAL
RWR84S2R05FSB12
RES 2.05 OHM 7W 1% WW AXIAL RWR84S2R05FSB12
RES 2.05ohm 7W 1% WW AXIAL

RES 2.05ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2R05FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R05FSB12
Wirewound Resistors 3110-RWR84S2R05FSB12
EGS-10-80 2.05 1% RWR84S2R05FS B12

EGS-10-80 2.05 1% RWR84S2R05FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2R05FSB12-ND RWR84S2R05FSB12 3110-RWR84S2R05FSB12
Product Name Through Hole Resistors RES 2.05 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.05 ohms 2.05 ohms 2.05 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details