EGS-10-80 274 .5% RWR84S2740DR RSL
RES 274ohm 7W 0.5% WW AXIAL
274 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84S2740DRRSL | RWR84S2740DRRSL | RWR84S2740DRRSL-ND |
| Product Name | Wirewound Resistors | RES 274 OHM 7W 0.5% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 274 ohms | 274 ohms | 274 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 7 watts | 7 watts |