Vishay Intertechnology, Inc. RES 274 OHM 7W 1% WW AXIAL RWR84S2740FRS73

Description
RES 274ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 274ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 7W 1% WW AXIAL - RWR84S2740FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 7W 1% WW AXIAL
RWR84S2740FRS73
RES 274 OHM 7W 1% WW AXIAL RWR84S2740FRS73
RES 274ohm 7W 1% WW AXIAL

RES 274ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2740FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2740FRS73
Wirewound Resistors 3110-RWR84S2740FRS73
EGS-10-80 274 1% RWR84S2740FR S73

EGS-10-80 274 1% RWR84S2740FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2740FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2740FRS73-ND
Through Hole Resistors RWR84S2740FRS73-ND
274 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2740FRS73 3110-RWR84S2740FRS73 RWR84S2740FRS73-ND
Product Name RES 274 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details