Vishay Intertechnology, Inc. RES 280 OHM 7W 1% WW AXIAL RWR84S2800FSB12

Description
RES 280ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 280ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 7W 1% WW AXIAL - RWR84S2800FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 7W 1% WW AXIAL
RWR84S2800FSB12
RES 280 OHM 7W 1% WW AXIAL RWR84S2800FSB12
RES 280ohm 7W 1% WW AXIAL

RES 280ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2800FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2800FSB12
Wirewound Resistors 3110-RWR84S2800FSB12
EGS-10-80 280 1% RWR84S2800FS B12

EGS-10-80 280 1% RWR84S2800FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2800FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2800FSB12-ND
Through Hole Resistors RWR84S2800FSB12-ND
280 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2800FSB12 3110-RWR84S2800FSB12 RWR84S2800FSB12-ND
Product Name RES 280 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers