Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2870FSRSL

Description
EGS-10-80 287 1% RWR84S2870FS RSL
Request a Quote Datasheet
Description
EGS-10-80 287 1% RWR84S2870FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2870FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2870FSRSL
Wirewound Resistors 3110-RWR84S2870FSRSL
EGS-10-80 287 1% RWR84S2870FS RSL

EGS-10-80 287 1% RWR84S2870FS RSL

Supplier's Site Datasheet
RES 287 OHM 7W 1% WW AXIAL - RWR84S2870FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 7W 1% WW AXIAL
RWR84S2870FSRSL
RES 287 OHM 7W 1% WW AXIAL RWR84S2870FSRSL
RES 287ohm 7W 1% WW AXIAL

RES 287ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2870FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2870FSRSL-ND
Through Hole Resistors RWR84S2870FSRSL-ND
287 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2870FSRSL RWR84S2870FSRSL RWR84S2870FSRSL-ND
Product Name Wirewound Resistors RES 287 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Chassis Mount Resistors - 1-1879453-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details