Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2050FSBSL

Description
EGS-10-80 205 1% RWR84S2050FS BSL
Request a Quote Datasheet
Description
EGS-10-80 205 1% RWR84S2050FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2050FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2050FSBSL
Wirewound Resistors 3110-RWR84S2050FSBSL
EGS-10-80 205 1% RWR84S2050FS BSL

EGS-10-80 205 1% RWR84S2050FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2050FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2050FSBSL-ND
Through Hole Resistors RWR84S2050FSBSL-ND
205 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 205 OHM 7W 1% WW AXIAL - RWR84S2050FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 7W 1% WW AXIAL
RWR84S2050FSBSL
RES 205 OHM 7W 1% WW AXIAL RWR84S2050FSBSL
RES 205ohm 7W 1% WW AXIAL

RES 205ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2050FSBSL RWR84S2050FSBSL-ND RWR84S2050FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 205 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details